NEN-EN 1451-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system

inactive
Organization: NEN
Publication Date: 1 February 2016
Status: inactive
Page Count: 41
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard specifies the requirements for solid-wall polypropylene (PP) pipes, fittings and the system intended for: - soil and waste discharge applications (low and high temperature) inside buildings (application area code "B"); - soil and waste discharge applications (low and high temperature) for both inside buildings and buried in the ground within the building structure (application area code "BD"). This European Standard is also applicable to PP pipes and fittings and the system intended for the following purposes: - ventilating part of the pipework in association with discharge applications; - rainwater pipework within the building structure. It also specifies the test parameters for the test methods referred to in this standard. This European Standard covers a range of nominal sizes, a range of pipes and fittings series and gives recommendations concerning colours. It applies to pipes and fittings, marked with "B", which are intended to be used inside buildings and outside buildings fixed onto the wall. This European Standard is applicable to PP pipes and fittings of the following types: - plain-ended; - with integral elastomeric ring seal socket; - for butt fusion joints. whereby the fittings can be manufactured by injection-moulding or be fabricated from pipes and/or mouldings.

Document History

November 1, 2017
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
NEN-EN 1451-1 specifies the requirements for solid-wall polypropylene (PP) pipes, fittings and the system intended for: - soil and waste discharge applications (low and high temperature) inside...
NEN-EN 1451-1
February 1, 2016
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This European Standard specifies the requirements for solid-wall polypropylene (PP) pipes, fittings and the system intended for: - soil and waste discharge applications (low and high temperature)...
February 1, 1999
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
Specifies the requirements of pipes, fittings and the system of polypropylene (PP) for solid-wall piping systems in the field of soil and waste discharge (low and high temperature) - inside buildings...
June 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Polypropylene (PP) - Part 1: General
Specifies the requirements of pipes, fittings and the system of polypropylene (PP) for solid-wall piping systems in the field of soil and waste discharge (low and high temperature) - inside buildings...
Advertisement