NEN-EN 14794

Transportable refillable aluminium cylinders for Liquefied Petroleum Gas (LPG) - Procedure for checking before, during and after filling

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 15
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the procedures to be adopted when checking transportable refillable welded aluminium LPG cylinders before, during and after filling. This European Standard applies to transportable refillable welded aluminium LPG cylinders (see EN 13110) of water capacity from 0,5 l up to and including 150 l. This European Standard does not apply to cylinders permanently installed in vehicles, or to the plant and filling equipment.

Document History

October 1, 2005
LPG equipment and accessories - Transportable refillable aluminium cylinders for Liquefied Petroleum Gas (LPG) - Procedure for checking before, during and after filling
This European Standard specifies the procedures to be adopted when checking transportable refillable welded aluminium LPG cylinders before, during and after filling. This European Standard applies to...
NEN-EN 14794
October 1, 2003
Transportable refillable aluminium cylinders for Liquefied Petroleum Gas (LPG) - Procedure for checking before, during and after filling
This European Standard specifies the procedures to be adopted when checking transportable refillable welded aluminium LPG cylinders before, during and after filling. This European Standard applies to...
Advertisement