NEN-EN 14964

Rigid underlays for discontinuous roofing - Definitions and characteristics

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 29
ICS Code (Roofs): 91.060.20
scope:

This European Standard specifies the technical requirements for factory made flat or profiled sheets (woodbased, fibre cement flat sheets or corrugated bituminous sheets or other materials which can be characterised as one of these materials) that are used as underlays in pitched roof constructions with discontinuously laid coverings (e.g. tiles, slates). This European Standard also establishes methods of inspection and testing as well as criteria for evaluation of conformity. This European Standard does not include rigid underlays which have a stiffening function or a load bearing function.

Document History

NEN-EN 14964
November 1, 2006
Rigid underlays for discontinuous roofing - Definitions and characteristics
This European Standard specifies the technical requirements for factory made flat or profiled sheets (woodbased, fibre cement flat sheets or corrugated bituminous sheets or other materials which can...
June 1, 2004
Roof covering products for discontinuous laying and products for wall cladding - Rigid underlays for discontinuous roofing - Definitions and characteristics
This European Standard specifies the technical requirements for factory made flat or profiled sheets (woodbased, fibre cement flat sheets or corrugated bituminous sheets or other materials which can...

References

Advertisement