NEN-EN 1482-1

Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 53
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies sampling plans and methods of representative sampling of fertilizers and liming materials to obtain samples for physical and chemical analysis, from packages and containers up to and including 1 000 kg, from fluid products and from fertilizers in bulk provided the product is in motion. It is applicable to the sampling of lots of fertilizer or liming material supplied or ready for supply to third parties, as such, or in smaller lots, each of which would be subject to local, national or regional legislation. Where legislation so requires, samples are taken in accordance with this European Standard.

Document History

October 1, 2023
Fertilizers, liming materials and inhibitors - Sampling and sample preparation - Part 1: General sampling provisions
This document specifies sampling plans and methods of representative sampling of inorganic fertilizers, liming materials and inhibitors for physical and chemical analysis, from packages and...
February 1, 2007
Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling
This European Standard specifies sampling plans and methods of representative sampling of fertilizers and liming materials to obtain samples for physical and chemical analysis, from packages and...
NEN-EN 1482-1
July 1, 2005
Fertilizers and liming materials - Sampling and sample preparation - Part 1: Sampling
This European Standard specifies sampling plans and methods of representative sampling of fertilizers and liming materials to obtain samples for physical and chemical analysis, from packages and...
Advertisement