NEN-EN 15050

Precast concrete - Bridge elements

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 64
ICS Code (Concrete and concrete products): 91.100.30
ICS Code (Bridge construction): 93.040
scope:

This European Standard applies to precast concrete structural elements produced in a factory and used in bridge construction, for example deck elements, abutments, elements for piers and precast arches. Normal weight concrete elements are considered, both reinforced and prestressed; their use can be on road bridges, railway bridges and footbridges. Deck elements include both single elements from which the deck may be composed (beams, slabs, ribbed or cellular elements) and elements consisting of a segment of the entire deck. The elements for abutments are precast elements able to support vertical and horizontal actions applied by the deck and the earth pressure due to the filling material. The pier elements can consist of a segment of the pier or, for small heights, the entire pier. Some examples of elements dealt with are shown in Annex A. The durability aspects are also considered. This European Standard makes reference to precast elements produced in a factory or near the construction site in a place protected from adverse weather conditions. It is assumed that if the elements are not manufactured in a factory, the production conditions assure the same level of quality control as in a factory. It is assumed that the production place is protected from rain, sunshine and wind. Some of the elements are also treated in other European Standards (e.g. beams, slabs). This European Standard deals with the specific aspects related to the use of these elements in bridge construction. Foundation piles, barriers, bumpers, guards and box culverts are out the scope of this European Standard.

Document History

March 1, 2012
Precast concrete products - Bridge elements
This European Standard applies to precast concrete structural elements produced in a factory and used in bridge construction, such as deck elements. Normal weight concrete elements are considered,...
July 1, 2011
Precast concrete products - Bridge elements
A description is not available for this item.
NEN-EN 15050
May 1, 2007
Precast concrete - Bridge elements
This European Standard applies to precast concrete structural elements produced in a factory and used in bridge construction, for example deck elements, abutments, elements for piers and precast...
October 1, 2004
Precast concrete bridge elements
This European Standard applies to precast concrete structural elements produced in a factory and used in bridge construction, for example deck elements, abutments, elements for piers and precast...
Advertisement