NEN-EN 15163
Machines and installations for the exploitation and processing of natural stone - Safety - Requirements for diamond wire saws
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Equipment for processing of minerals): | 73.120 |
scope:
This European Standard applies to diamond wire saws being used in quarries as well as in processing plants for cutting marble, granite and other stones out of a mass of rocks in a quarry or of blocks having been already extracted. The machines can be either stationary or travelling on rails during operation. Diamond wire saws in the scope have an electric main motor. This standard deals with machines working in one main axis as well as in several axes. Furthermore, this standard does not deal with problems caused by an irregular structure of the stones to be cut. Diamond wire saws are intended to be used with diamond cutting wires also referred to as tools in this standard. For transportable machines, this standard deals only with machines using coated wire tools. This standard deals with all significant hazards, hazardous situations and events relevant to diamond wire saws, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard deals with the hazards during transport, commissioning, use and maintenance.
Document History