NEN-EN 1514-1
Flanges and their joints - Dimensions of gaskets for PN-designated flanges - Part 1: Non-metallic flat gaskets with or without inserts
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| ICS Code (Seals for pipe and hose assemblies): | 23.040.80 |
scope:
Specifies the dimensions and marking of non-metallic flat gaskets, with or without inserts, for use with flanges complying with EN 1092: Parts 1, 2 and 3, and pipes and fittings complying with EN 545 and EN 598 up to and including PN 63 and up to and including DN 4000. Does not provide dimensions to suit PN 100 flanges, as gaskets covered by this standard are not necessarily intended for such applications.
Document History