NEN-EN 15254-5

Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction

pending
Organization: NEN
Publication Date: 1 November 2016
Status: pending
Page Count: 25
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the design of internal and external non-loadbearing walls constructed of metal sandwich panels and that have been tested in accordance with EN 1364-1. EN 15254-5 applies for self-supporting, double skin metal faced sandwich panels having an insulating core bonded to both facings as defined in EN 14509.

Document History

NEN-EN 15254-5
November 1, 2016
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction
This European Standard defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the...
November 1, 2009
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction
This part of EN 15254 defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the...
June 1, 2005
Extended application of results from fire resistance tests - Non-loadbearing walls - Part 5: Metal sandwich panel construction
This part of EN 15254 defines rules for extended applications, provides guidance, and, where appropriate, defines procedures, for variations of certain parameters and factors associated with the...

References

Advertisement