NEN-EN 15534-1+A1

Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Semi-manufactures of timber): 79.080
ICS Code (Plastics in general): 83.080.01
ICS Code (Other rubber and plastics products): 83.140.99
scope:

NEN-EN 15534-1+A1 specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural fibre composites (NFC). This part of EN 15534 is applicable to cellular or non-cellular compounds and products, made from cellulose-based materials and thermoplastics, intended to be or being processed through plastics processing techniques, without threshold for the cellulose-based material content. All the properties listed in this part of EN 15534 are not necessarily assessed for a given application. Test parameters and requirements of the test methods for a given application are specified in the relevant part of EN 15534. Profiles for the management of electrical power cables, communication cables and power track systems used for the distribution of electrical power, profiles for windows or doors and profiles for guttering are not covered by EN 15534.

Document History

NEN-EN 15534-1+A1
November 1, 2017
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products
NEN-EN 15534-1+A1 specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or...
February 1, 2017
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products
A description is not available for this item.
January 1, 2014
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products
NEN-EN 15534-1 specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural...
August 1, 2012
Composites made from cellulose-based materials and thermoplastics (usually called wood-polymer composites (WPC) or natural fibre composites (NFC)) - Part 1: Test methods for characterisation of compounds and products
NEN-EN 15534-1 specifies test methods for the determination of properties of composites made from cellulose-based materials and thermoplastics, usually called wood-polymer composites (WPC) or natural...

References

Advertisement