NEN-EN 15546-1

Small-bore connectors for liquids and gases in Healthcare applications - Part 1: General requirements

inactive
Organization: NEN
Publication Date: 1 August 2006
Status: inactive
Page Count: 30
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This part of the series of European Standards specifies general requirements for small bore connectors used in specific medical applications to convey liquids or gases to or from a patient, directly or indirectly, via intermediate systems. It is intended to be a reference document that can be used as a tool to minimise the risk of misconnections of small bore connectors between different medical applications. It provides a framework to assess non-interchangeability of small bore connectors based on their inherent design and dimensions. It does not specify requirements of medical devices and accessories for which these connectors are provided. Such requirements are given in particular International or European Standards for specific medical devices and accessories.

Document History

June 1, 2008
Small bore connectors for liquids and gases in healthcare applications - Part 1: General requirements
This part of the series of European Standards specifies general requirements for small bore connectors used in specific medical applications to convey liquids or gases to or from a patient or via...
NEN-EN 15546-1
August 1, 2006
Small-bore connectors for liquids and gases in Healthcare applications - Part 1: General requirements
This part of the series of European Standards specifies general requirements for small bore connectors used in specific medical applications to convey liquids or gases to or from a patient, directly...

References

Advertisement