NEN-EN 1565-1

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Styrene copolymer blends (SAN+PVC) - Part 1: Specifications for pipes, fittings and the system

active
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 38
ICS Code (Drainage systems): 91.140.80
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

Specifies the requirements for pipes, fittings and the system of styrene copolymer blends (SAN+PVC) solid-wall piping systems in the field of soil and waste discharge (low and high temperature) inside buildings and for soil and waste discharge systems for both inside buildings and buried in ground within the building structure. It also specifies the test parameters for the test methods referred to in this standard.

Document History

August 1, 2000
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Styrene copolymer blends (SAN+PVC) - Part 1: Specifications for pipes, fittings and the system
A description is not available for this item.
NEN-EN 1565-1
February 1, 1999
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Styrene copolymer blends (SAN+PVC) - Part 1: Specifications for pipes, fittings and the system
Specifies the requirements for pipes, fittings and the system of styrene copolymer blends (SAN+PVC) solid-wall piping systems in the field of soil and waste discharge (low and high temperature)...
September 1, 1994
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Styrene copolymer blends (SAN+PVC) - Part 1: General
Specifies the requirements for pipes, fittings and the system of styrene copolymer blends (SAN+PVC) solid-wall piping systems in the field of soil and waste discharge (low and high temperature)...
Advertisement