NEN-EN 15752-1

Glass in building - Adhesive backed polymeric film - Part 1: Definitions and requirements

active, Most Current
Organization: NEN
Publication Date: 1 August 2014
Status: active
Page Count: 41
ICS Code (Films and sheets): 83.140.10
ICS Code (Glass in building): 81.040.20
scope:

NEN-EN 15752-1 defines adhesive backed polymeric film based on biaxially oriented polyester film, and the performance characteristics of adhesive backed polymeric film for use on glass in buildings. This European Standard does not apply to adhesive backed polymeric films manufactured using polyvinylchloride (PVC). Other requirements, not specified in this standard, may apply to other glass or glazing products, e.g. laminated glass or insulating glass units, when adhesive backed polymeric film is included as part of the original assembly or manufacture of the glazing product. These additional requirements are specified in the appropriate product standard. Adhesive backed polymeric film, in this case, does not lose its mechanical or thermal characteristics.

Document History

NEN-EN 15752-1
August 1, 2014
Glass in building - Adhesive backed polymeric film - Part 1: Definitions and requirements
NEN-EN 15752-1 defines adhesive backed polymeric film based on biaxially oriented polyester film, and the performance characteristics of adhesive backed polymeric film for use on glass in buildings....
December 1, 2013
Glass in building - Adhesive backed polymeric film - Part 1: Definitions and requirements
NEN-EN 15752-1 defines adhesive backed polymeric film based on biaxially oriented polyester film, and the performance characteristics of adhesive backed polymeric film for use on glass in buildings....
Advertisement