NEN-EN 16397-2

Flexible couplings - Part 2: Materials and dimensions for metal banded flexible couplings

inactive
Organization: NEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 12
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

NEN-EN 16397-2 specifies the materials and dimensions for metal banded flexible couplings and adaptors and bushes for use with pipes and fittings in drain and sewer systems, usually operated under gravity and periodic hydraulic surcharge, both above and below ground inside or outside buildings and intended to connect pipes for: - repair of damaged pipelines; - connecting pipes of different materials and/or diameters; - jointing short/cut lengths of pipe; - jointing specific pipe systems; - jointing post-inserted preformed junctions. The coupling consists of a moulded or extruded rubber sleeve with two stainless steel clamping bands with or without a stainless steel shear band. The clamping bands enable the sleeve to form a seal with the pipes to be joined. The shear band gives resistance to shear forces. Connections may be made between pipes which cannot be satisfactorily joined by a coupling alone, of dissimilar sizes or material, by using an appropriate bush or bushes with the coupling or by using an appropriate adaptor.

Document History

November 1, 2014
Flexible couplings - Part 2: Characteristics and testing for metal banded flexible couplings, adaptors and bushes
NEN-EN 16397-2 specifies the materials and dimensions for metal banded flexible couplings and adaptors and bushes for use with pipes and fittings in drain and sewer systems, usually operated under...
NEN-EN 16397-2
March 1, 2012
Flexible couplings - Part 2: Materials and dimensions for metal banded flexible couplings
NEN-EN 16397-2 specifies the materials and dimensions for metal banded flexible couplings and adaptors and bushes for use with pipes and fittings in drain and sewer systems, usually operated under...

References

Advertisement