NEN-EN 16510-2-3

Residential solid fuel burning appliances - Part 2-3: Cookers

inactive
Organization: NEN
Publication Date: 1 January 2013
Status: inactive
Page Count: 39
ICS Code (Solid fuel heaters): 97.100.30
scope:

This Part 2-3 of EN 16510 is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed. Additionally, where fitted with a boiler, they also provide domestic hot water and/or central heating. These appliances may burn either solid mineral fuels, lignite briquettes, peat briquettes, natural or manufactured wood logs or be multi-fuel in accordance with the appliance manufacturer's instructions. This Part 2-3 of EN 16510 is not applicable to appliances with fan assisted combustion air or appliances that are mechanically fired.

Document History

January 1, 2023
Residential solid fuel burning appliances - Part 2-3: Cookers
This document is applicable to cookers for solid fuel (hand fired residential cookers). The intended use of the appliances is cooking and space heating in residential buildings. They can be fitted...
April 1, 2021
Residential solid fuel burning appliances - Part 2-3: Cookers
This document is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed....
NEN-EN 16510-2-3
January 1, 2013
Residential solid fuel burning appliances - Part 2-3: Cookers
This Part 2-3 of EN 16510 is applicable to hand fired residential cookers whose primary function is to cook and whose secondary function is to provide heat into the space in which they are installed....

References

Advertisement