NEN-EN 16585-2

Railway applications - Design for PRM use - Equipment and components on board rolling stock - Part 2: Elements for sitting, standing and moving

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 47
ICS Code (Aids for disabled and handicapped persons in general): 11.180.01
ICS Code (Trailing stock): 45.060.20
scope:

NEN-EN 16585-2 describes the specific 'Design for PRM use' requirements applying to rolling stock and the assessment of those requirements. The following applies to this standard: - the definitions and requirements describe specific aspects of 'Design for PRM use' required by persons with disabilities and persons with reduced mobility as defined in the PRM TSI; - this standard defines elements which are universally valid for obstacle free travelling including toilets, elements for sitting, standing and moving and clearways and internal doors. The definitions and requirements of this standard are to be used for rolling stock applications; - this standard only refers to aspects of accessibility for PRM passengers. It does not define general requirements and general definitions; - this standard assumes that the rolling stock is in its defined operating condition; - where minimum or maximum dimensions are quoted these are absolute NOT nominal requirements. The 'Equipment and components' standard is written in three parts: - Part 1 contains: - toilets; - this document is Part 2 and contains: - handholds; - seats; - wheelchair spaces; - Part 3 contains: - clearways; - internal doors.

Document History

June 1, 2022
Railway applications - Design for PRM use - Equipment and components on board rolling stock - Part 2: Elements for sitting, standing and moving
This document describes the specific ‘Design for PRM use’ requirements applying to rolling stock and the assessment of those requirements. The following applies to this document: — The definitions...
NEN-EN 16585-2
January 1, 2017
Railway applications - Design for PRM use - Equipment and components on board rolling stock - Part 2: Elements for sitting, standing and moving
NEN-EN 16585-2 describes the specific ‘Design for PRM use’ requirements applying to rolling stock and the assessment of those requirements. The following applies to this standard: - the definitions...
June 1, 2013
Railway applications - Design for PRM Use - Equipment and Components onboard Rolling Stock - Elements for sitting, standing and moving
NEN-EN 16585-2 describes the specific ‘Design for PRM use’ requirements applying to rolling stock and the assessment of those requirements. The following applies to this standard: - the definitions...

References

Advertisement