NEN-EN 16777

Chemical disinfectants and antiseptics - Quantitative non-porous surface test without mechanical action for the evaluation of virucidal activity of chemical disinfectants used in the medical area - Test method and requirements (phase 2/step 2)

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 34
ICS Code (Disinfectants and antiseptics): 11.080.20
scope:

This European Standard specifies a test method and the minimum requirements for virucidal activity of chemical disinfectants that form a homogeneous physically stable preparation when diluted with hard water - or in the case of ready-to-use products - with water. This European Standard applies to products that are used in the medical area for disinfecting non-porous surfaces including surfaces of medical devices without mechanical action. This European Standard applies to areas and situations where disinfection is medically indicated. Such indications occur in patient care, for example: in hospitals, in community medical facilities, and in dental institutions; in clinics of schools, of kindergartens, and of nursing homes; and may occur in the workplace and in the home. It may also include services such as laundries and kitchens supplying products directly for the patients.

Document History

December 1, 2016
Chemical disinfectants and antiseptics - Quantitative non-porous surface test without mechanical action for the evaluation of virucidal activity of chemical disinfectants used in the medical area - Test method and requirements (phase 2/step 2)
This European Standard specifies a test method and the minimum requirements for virucidal activity of chemical disinfectants that form a homogeneous physically stable preparation when diluted with...
NEN-EN 16777
October 1, 2014
Chemical disinfectants and antiseptics - Quantitative non-porous surface test without mechanical action for the evaluation of virucidal activity of chemical disinfectants used in the medical area - Test method and requirements (phase 2/step 2)
This European Standard specifies a test method and the minimum requirements for virucidal activity of chemical disinfectants that form a homogeneous physically stable preparation when diluted with...

References

Advertisement