NEN-EN 16602-40-12

Space product assurance - Fault tree analysis - Adoption notice ECSS/IEC 61025

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 15
ICS Code (Space systems and operations): 49.140
scope:

NEN-EN 16602-40-12 defines requirements for the performance of Fault Tree Analysis (FTA) on space projects and incorporates the IEC 61025 standard into the ECSS system. With effect from the date of approval, this Standard announces the adoption of the external document on a restricted basis for use in the European Cooperation for Space Standardization (ECSS) system. This standard may be tailored for the specific characteristic and constraints of a space project in conformance with ECSS-S-ST-00.

Document History

NEN-EN 16602-40-12
October 1, 2014
Space product assurance - Fault tree analysis - Adoption notice ECSS/IEC 61025
NEN-EN 16602-40-12 defines requirements for the performance of Fault Tree Analysis (FTA) on space projects and incorporates the IEC 61025 standard into the ECSS system. With effect from the date of...
September 1, 2013
Space product assurance - Fault tree analysis - Adoption notice ECSS/IEC 61025
NEN-EN 16602-40-12 defines requirements for the performance of Fault Tree Analysis (FTA) on space projects and incorporates the IEC 61025 standard into the ECSS system. With effect from the date of...
Advertisement