NEN-EN 16954

Agglomerated stone - Slabs and cut-to-size products for flooring and stairs (internal and external)

pending, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: pending
Page Count: 37
ICS Code (Mineral materials and products): 91.100.15
scope:

This draft European Standard specifies requirements and appropriate test methods for slabs and cut to size products (cut to size slabs, special pieces, treads and risers) of agglomerated stones, which are made for use as flooring and stairs in pedestrian areas for internal and external uses including those in enclosed public transport premises. It also provides for the evaluation of conformity and marking of the products to the requirements of this draft European Standard. This draft European Standard covers tactility but only for products the intended use of which requires this performance. This draft European Standard does not cover visibility requirements. Rough slabs are excluded from the scope of this draft European Standard. Products covered by the standards EN 15285, EN 13198, EN 13748-1 and EN 13748-2 are also excluded of the scope of the present draft European Standard.

Document History

NEN-EN 16954
January 1, 2016
Agglomerated stone - Slabs and cut-to-size products for flooring and stairs (internal and external)
This draft European Standard specifies requirements and appropriate test methods for slabs and cut to size products (cut to size slabs, special pieces, treads and risers) of agglomerated stones,...

References

Advertisement