NEN-EN 16755

Durability of reaction to fire performance - Classes of fire-retardant treated wood products in interior and exterior end use applications

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 30
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Wood-protecting chemicals): 71.100.50
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

NEN-EN 16755 describes the characteristics for fire-retardant treated wood products. The European Standard prescribes the classification requirements for the durability of the reaction to fire performance of fire-retardant treated wood products to be used in interior and exterior end use conditions. This European Standard applies to wood which has been treated during a production process with fire retardant products applied either by a penetration process or by a superficial process, such as with a film forming or intumescent fire retardant coating. It covers fire-retardant treated products that are coated with an ordinary paint. Mechanical properties and biological durability of fire-retardant treated wood products are not covered by this European Standard. This standard covers wood products. It doesn't cover wood-based panels.

Document History

NEN-EN 16755
October 1, 2017
Durability of reaction to fire performance - Classes of fire-retardant treated wood products in interior and exterior end use applications
NEN-EN 16755 describes the characteristics for fire-retardant treated wood products. The European Standard prescribes the classification requirements for the durability of the reaction to fire...
June 1, 2014
Durability of reaction to fire performance - Classes of fire-retardant treated wood products in interior and exterior end use applications
This European Standard describes the characteristics that fire-retardant treated wood products should exhibit in order that its fire-retardant properties will persist undiminished throughout the...
Advertisement