NEN-EN 17142

Modular multilayer floor coverings - Elements with a wood powder based surface layer - Specifications, requirements and test methods

pending, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: pending
Page Count: 46
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies characteristics,; states requirements and gives test methods for modular multilayer floor coverings with an surface layer based on wood powder (as defined in 3.1). It includes a classification system, based on EN ISO 10874, giving practical requirements for areas of use and levels of use, to indicate where powder based floor coverings will give satisfactory service and to encourage the consumer to make an informed choice. It also specifies requirements for marking and packaging. Powder based floor coverings are considered for domestic and commercial levels of use.

Document History

NEN-EN 17142
July 1, 2017
Modular multilayer floor coverings - Elements with a wood powder based surface layer - Specifications, requirements and test methods
This European Standard specifies characteristics,; states requirements and gives test methods for modular multilayer floor coverings with an surface layer based on wood powder (as defined in 3.1). It...
Advertisement