NEN-EN 1735

Rubber- or plastics-coated fabrics - Determination of flexibility

active, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 11
ICS Code (Coated fabrics): 59.080.40
scope:

Specifies two methods for determination of the flexibility of fabrics coated with rubber or plastics. Method 1 of this standard describes the flat loop method and method 2 the method of bending length. This standard does not apply to coated fabrics, which, when they are cut in small sized test pieces, tend to curl or to form a spiral, neither to those which are too rigid to form a loop. This standard is applicable: a) to the coated fabric in delivery state b) to a coated fabric subjected to specified treatment.

Document History

NEN-EN 1735
February 1, 1997
Rubber- or plastics-coated fabrics - Determination of flexibility
Specifies two methods for determination of the flexibility of fabrics coated with rubber or plastics. Method 1 of this standard describes the flat loop method and method 2 the method of bending...
December 1, 1994
Coated fabrics - Determination of flexibility
Specifies two methods for determination of the flexibility of fabrics coated with rubber or plastics. Method 1 of this standard describes the flat loop method and method 2 the method of bending...
Advertisement