NEN-EN 2794-004
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the required characteristics for single-pole, temperature compensated circuit breakers rated currents from 20 A to 50 A, UNC thread terminals, for use in aircraft electrical systems, at temperatures between - 55 °C and 125 °C and at a maximum altitude of Z = 15 000 m. It shall be used together with EN 2794-001. These circuit breakers are intended for use in aircraft with electrical supplies in accordance with EN 2282.
Document History