NEN-EN 2713-003

Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55°C and 200°C - Part 003: Screened (spiral) and jacketed, ink jet printable - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 December 2005
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of ink jet printable single and multicore screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between 55 °C and 200 °C. It shall also be possible to mark these cables by hot stamp printing. These markings shall be in accordance with EN 3838.

Document History

NEN-EN 2713-003
December 1, 2005
Aerospace series - Cables, electrical, single and multicore for general purpose - Operating temperatures between - 55°C and 200°C - Part 003: Screened (spiral) and jacketed, ink jet printable - Product standard
This standard specifies the characteristics of ink jet printable single and multicore screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at...
Advertisement