NEN-EN 3021

Aerospace series - Molybdenum disulphide dry film lubricants graphite and halogen free - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 18
ICS Code (Lubricants, industrial oils and related products): 75.100
ICS Code (Fasteners in general): 49.030.01
ICS Code (Titanium): 49.025.30
scope:

NEN-EN 3021 specifies the qualification and test requirements for graphite and halogen free molybdenum disulphide dry film lubricant. Test requirements and testing of fretting, corrosion, wear and friction properties of relevant lubricants are not part of this standard. Refer to relevant standards in normative references. All testing defined in this standard has to be certified by the manufacturer of the lubricant. In order to achieve uniform coatings with defined thickness and best adhesion properties, spray application in combination with heat curing is recommended.

Document History

NEN-EN 3021
July 1, 2017
Aerospace series - Molybdenum disulphide dry film lubricants graphite and halogen free - Technical specification
NEN-EN 3021 specifies the qualification and test requirements for graphite and halogen free molybdenum disulphide dry film lubricant. Test requirements and testing of fretting, corrosion, wear and...
Advertisement