NEN-EN 3082

Aerospace series - Pipe coupling 8° 30' in titanium alloy - Unions, bulkhead welded end, for repair

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of unions, bulkhead, welded end for pipe couplings 8°30', in titanium alloy, for aerospace applications to be used as repair couplings to replace EN 3247. Nominal pressure: up to 28000 kPa. Temperature range: -55 °C to 135 °C.

Document History

NEN-EN 3082
October 1, 2001
Aerospace series - Pipe coupling 8° 30' in titanium alloy - Unions, bulkhead welded end, for repair
Specifies the characteristics of unions, bulkhead, welded end for pipe couplings 8°30', in titanium alloy, for aerospace applications to be used as repair couplings to replace EN 3247. Nominal...
Advertisement