NEN-EN 3246

Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, bulkhead

active, Most Current
Organization: NEN
Publication Date: 1 November 2001
Status: active
Page Count: 10
ICS Code (Aerospace fluid systems and components): 49.080
scope:

Specifies the characteristics of bulkhead unions for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55°C to 135°C.

Document History

NEN-EN 3246
November 1, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Unions, bulkhead
Specifies the characteristics of bulkhead unions for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28000 kPa. Temperature range: - 55°C to 135°C.
Advertisement