NEN-EN 4119
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbored, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa / 650 °C.
Document History
January 1, 2006
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbore, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA2601, silver plated on thread, for aerospace applications. Classification: 1100 MPa / 650 °C.
NEN-EN 4119
February 1, 2003
Aerospace series - Nuts, bihexagonal, self-locking, deep counterbored, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1100 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa / 650 °C.