NEN-EN 3660-003

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200 °C Class W : - 65 °C to 175 °C Class K : - 65 °C to 260 °C Class A : - 65 °C to 200 °C

Document History

NEN-EN 3660-003
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
This European Standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : - 65 °C to 200...
September 1, 2006
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
This product standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N; - 65 °C to 200 °C...
Advertisement