NEN-EN 3730
Aerospace series - Clamps, saddle fixed and sliding version in aluminium alloy with rubber cushioning - Dimensions, masses
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
Specifies the required characteristics of saddle clamps in aluminium alloy with various cushion materials. These clamps, fixed version (type 1) or sliding version (type 2), are used for supporting pipe assemblies. They are used up to 80 °C max. Usage at a higher temperature is at the option of the user.
Document History
October 1, 2009
Aerospace series - Clamps, saddle fixed and sliding version in aluminium alloy with rubber cushioning - Dimension, masses
This standard specifies the required characteristics of saddle clamps in aluminium alloy with various cushion materials. These clamps, fixed version (type 1) or sliding version (type 2), are used for...
NEN-EN 3730
October 1, 2001
Aerospace series - Clamps, saddle fixed and sliding version in aluminium alloy with rubber cushioning - Dimensions, masses
Specifies the required characteristics of saddle clamps in aluminium alloy with various cushion materials. These clamps, fixed version (type 1) or sliding version (type 2), are used for supporting...