NEN-EN 46002

Quality systems - Medical devices - Particular requirements for the application of EN 29002

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Medical equipment in general): 11.040.01
scope:

This European Standard specifies, in conjunction with EN 29002, the quality system requirements for the production and where relevant installation of medical devices. The field of application of EN 29002 applies. In addition, this European standard, in conjunction with EN 29002, is applicable when a medical device supplier's quality system is assessed in accordance with regulatory requirements. As part of an assessment by a third party for the purpose of national regulations, the supplier may be required by the auditor to provide access to confidential data. However the supplier is not obliged to provide copies of these data for retention.

Document History

September 1, 1996
Quality systems - Medical devices - Particular requirements for the application of EN ISO 9002:1994
Specifies, in conjunction with EN ISO 9002 the quality system requirements for the production and where relevant installation of medical devices. The field of application of EN ISO 9002 applies. In...
NEN-EN 46002
February 1, 1994
Quality systems - Medical devices - Particular requirements for the application of EN 29002
This European Standard specifies, in conjunction with EN 29002, the quality system requirements for the production and where relevant installation of medical devices. The field of application of EN...
Advertisement