NEN-EN 4604-008

Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200°C., Type WD - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 2009
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the required characteristics of a coaxial cable, 50 O, type WD, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for high frequency up to 8 GHz. Nevertheless, if needed, - 65 °C is also acceptable as shown by thermal stability test.

Document History

NEN-EN 4604-008
September 1, 2009
Aerospace series - Cable, electrical, for signal transmission - Part 008: Cable, coaxial, 50 ohms, 200°C., Type WD - Product standard
This standard specifies the required characteristics of a coaxial cable, 50 O, type WD, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and specially for...
Advertisement