NEN-EN 50155
Railway applications - Electronic equipment used on rolling stock
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Tractive stock): | 45.060.10 |
scope:
Applies to all electronic equipment for control, regulation, protection, supply, etc., installed on rail vehicles and associated with; - either the accumulator battery of the vehicle; - or a low voltage power supply source with or without a direct connection to the contact system (transformer, potentiometer device, auxiliary supply); with the exception of electronic power circuits, which conform to EN 50207. This standard covers the conditions of operation, design, construction, and testing of electronic equipment, as well as basic hardware and software requirements considered necessary for competent, reliable equipment. Additional requirements in other standards or individual specifications may complement this standard, if they are justified. Specific requirements related to practices necessary to assure defined levels of functional safety are to be found in EN 50126, EN 50128, and EN 50129. For the purpose of this standard, electronic equipment is defined as equipment mainly composed of semiconductor devices and recognized associated components. These components will mainly be mounted on printed boards.
Document History