NEN-EN 4710-06

Aerospace series - Quick release fastening systems for non-structural applications - Part 06: Stud - quick-release and locking

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 12
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4710-06 specifies the dimensions, mass, tolerances and static values of stud - quick-release and locking for use in fuselage interior equipment and non-structural or secondary structural area. This European Standard is to be used in conjunction with EN 4710-03, EN 4710-04, EN 4710-05 and EN 4710-07 as described in EN 4710-02. The applicable temperature range is -55 °C to 85 °C.

Document History

NEN-EN 4710-06
October 1, 2015
Aerospace series - Quick release fastening systems for non-structural applications - Part 06: Stud - quick-release and locking
NEN-EN 4710-06 specifies the dimensions, mass, tolerances and static values of stud - quick-release and locking for use in fuselage interior equipment and non-structural or secondary structural area....
Advertisement