NEN-EN 50290-2-37

Communication cables - Part 2-37: Common design rules and construction - Polyethylene insulation for coaxial cables

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 13
ICS Code (Plastics and rubber insulating materials): 29.035.20
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This Part 2-37 of EN 50290 gives specific requirements for PE compounds to be used for the insulation of coaxial cables. It is to be read in conjunction with EN 50290-2-20, EN 50117 and other applicable product standards. Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.

Document History

NEN-EN 50290-2-37
June 1, 2016
Communication cables - Part 2-37: Common design rules and construction - Polyethylene insulation for coaxial cables
This Part 2-37 of EN 50290 gives specific requirements for PE compounds to be used for the insulation of coaxial cables. It is to be read in conjunction with EN 50290-2-20, EN 50117 and other...
Advertisement