NEN-EN 506

Roofing products from metal sheet - Specification for self-supporting products of copper or zinc sheet

inactive
Organization: NEN
Publication Date: 1 December 2007
Status: inactive
Page Count: 36
ICS Code (Roofs): 91.060.20
scope:

This European Standard specifies requirements for self-supporting roofing products for discontinuous laying made from copper or zinc-copper-titanium alloy sheet with or without additional organic coatings. The standard establishes general characteristics, definitions and labelling for the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply before they are despatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions. The standard applies to all discontinuously laid self-supporting external profiled sheets for roofing with the exception of tiles with a surface area less than 1 m2 and produced by stamping. These profiled roof sheets are designed to keep wind, rain and snow out of the building and to transfer any resultant loads and infrequent maintenance loads to the structure. No requirements for supporting construction, design of roof system and execution of connections and flashings are included.

Document History

July 1, 2008
Roofing products of metal sheet - Specification for self-supporting products of copper or zinc sheet
This European Standard specifies requirements for self-supporting roofing products for discontinuous laying made from copper or zinc-copper-titanium alloy sheet with or without additional organic...
NEN-EN 506
December 1, 2007
Roofing products from metal sheet - Specification for self-supporting products of copper or zinc sheet
This European Standard specifies requirements for self-supporting roofing products for discontinuous laying made from copper or zinc-copper-titanium alloy sheet with or without additional organic...
October 1, 2000
Roofing products from metal sheet - Specification for self-supporting products of copper or zinc sheet
Specifies requirements for self supporting roofing products for discontinuous laying made from copper or zinc-copper-titanium alloy sheet with or without additional organic coatings. Establishes the...
June 1, 1996
Roofing products from metal sheet - Specification for self-supporting products of copper or zinc sheet
Specifies requirements for self supporting roofing products for discontinuous laying made from copper or zinc-copper-titanium alloy sheet with or without additional organic coatings. Establishes the...
September 1, 1991
Roofing products from metal sheet - Self-supporting products of copper and zinc-copper-titanium sheet
Specifies requirements for self supporting roofing products for discontinuous laying made from copper or zinc-copper-titanium alloy sheet with or without additional organic coatings. Establishes the...
Advertisement