NEN-EN 50179

Power installations exceeding 1 kV a.c.

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 154
ICS Code (Power transmission and distribution networks in general): 29.240.01
scope:

Contains the requirements for the design and erection of electrical power installations in systems with nominal voltage above 1 kV AC, so as to provide safety and proper functioning for the use intended.

Document History

NEN-EN 50179
February 1, 1997
Power installations exceeding 1 kV a.c.
Contains the requirements for the design and erection of electrical power installations in systems with nominal voltage above 1 kV AC, so as to provide safety and proper functioning for the use...
February 1, 1997
Power installations exceeding 1 kV a.c.
A description is not available for this item.
July 1, 1994
Power installations exceeding 1 kV AC
The standard applies to the design and erection of electrical power installations in systems with nominal voltages above 1 kV AC. For the purpose of interpreting this standard an Electrical Power...
Advertisement