NEN-EN 50288-3-1
Multi-element metallic cables used in analogue and digital communication and control - Part 3-1: Sectional specification for unscreened cables characterized up to 100 MHz - Horizontal and building backbone cables
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This sectional specification covers unscreened cables, characterised up to 100 MHz, to be used in horizontal floor and building backbone wiring as defined in EN 50173. The electrical, mechanical, transmission and environmental performance characteristics of the unscreened cables, related to their reference test methods, are detailed. This sectional specification is to be read in conjunction with EN 50288-1 which contains the essential provisions for its application.
Document History