NEN-EN 50377-8-12
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-12: Type LSH-APC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 single mode fibre with titanium composite ferrule for Category U
| Organization: | NEN |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve LSHAPC 8° simplex connector set (plug-adaptor-plug),
Document History