NEN-EN 60335-2-10
Safety of household and similar electrical appliances - Part 2-10: Particular requirements for floor treatment machines and wet scrubbing machines
| Organization: | NEN |
| Publication Date: | 1 August 1995 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
Deals with appliances, their rated voltage being not more than 250 V, for household purposes or nor intended for normal household use but nevertheless being a source of danger to the public, such as appliances intended to be used by laymen in shops, in light industry and on farms. It is to be used in conjunction with the latest edition of IEC 335-1 and its amendments. Gives additions, modifications and replacements to this standard for the specific application only.
Document History