NEN-EN 50525-2-22

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-22: Cables for general applications - High flexibility braided cables with crosslinked elastomeric insulation

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 12
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-22 applies to crosslinked EPR insulated and textile braided flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for the connection of domestic appliances to the fixed supply, where an extra flexible connection is required. The maximum conductor operating temperature for the cables in this standard is 60 °C.

Document History

June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-22: Cables for general applications - High flexibility braided cables with crosslinked elastomeric insulation
EN 50525-2-22 applies to crosslinked EPR insulated and textile braided flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for the connection of domestic...
NEN-EN 50525-2-22
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-22: Cables for general applications - High flexibility braided cables with crosslinked elastomeric insulation
EN 50525-2-22 applies to crosslinked EPR insulated and textile braided flexible cables. The cables are of rated voltage U0/U 300/300 V. The cables are intended for the connection of domestic...
Advertisement