NEN-EN 625
Gas-fired central heating boilers - Specific requirements for the domestic hot water operation of combination boilers of nominal heat input not exceeding 70 kW
| Organization: | NEN |
| Publication Date: | 1 September 1995 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
Specifies the supplementary requirements and tests for the construction, safety, rational use of energy, fitness for purpose, classification and marking of combination boilers. The domestic hot water is produced on either the instantaneous or the storage principle. The domestic hot water production is integrated or coupled, the whole being marketed as a single unit. This standard does not apply to two appliances operating independently of each other - a boiler and a water heater - included in the same case, even if they have a common flue.
Document History