NEN-EN 55032

Electromagnetic compatibility of multimedia equipment - Emission Requirements

active
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 223
ICS Code (Emission): 33.100.10
scope:

NEN-EN 55032 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. Equipment within the scope of CISPR 13 or CISPR 22 is within the scope of this publication. MME intended primarily for professional use is within the scope of this publication. The radiated emission requirements in this standard are not intended to be applicable to the intentional transmissions from a radio transmitter as defined by the ITU, nor to any spurious emissions related to these intentional transmissions. Equipment, for which emission requirements in the frequency range covered by this publication are explicitly formulated in other CISPR publications (except CISPR 13 and CISPR 22), are excluded from the scope of this publication. In-situ testing is outside the scope of this publication. This publication covers two classes of MME (Class A and Class B). The MME classes are specified in Clause 4. The objectives of this publication are: 1) to establish requirements which provide an adequate level of protection of the radio spectrum, allowing radio services to operate as intended in the frequency range 9 kHz to 400 GHz; 2) to specify procedures to ensure the reproducibility of measurement and the repeatability of results.

Document History

December 1, 2020
Electromagnetic compatibility of multimedia equipment - Emission requirements
The emission requirements in this standard are not intended to be applicable to the intentional transmissions from a radio communication device operated in accordance with the ITU-R Radio...
March 1, 2020
Electromagnetic compatibility of multimedia equipment - Emission Requirements
A description is not available for this item.
August 1, 2016
Electromagnetic compatibility of multimedia equipment - Emission Requirements
A description is not available for this item.
NEN-EN 55032
August 1, 2015
Electromagnetic compatibility of multimedia equipment - Emission Requirements
NEN-EN 55032 applies to multimedia equipment (MME) as defined in 3.1.24 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. Equipment within the scope of CISPR 13 or CISPR 22 is...
September 1, 2013
Electromagnetic compatibility of multimedia equipment - Emission requirements
A description is not available for this item.
December 1, 2012
Electromagnetic compatibility of multimedia equipment - Emission requirements
A description is not available for this item.
May 1, 2012
Electromagnetic compatibility of multimedia equipment - Emission requirements
This International Standard applies to multimedia equipment (MME) as defined in 3.1.23 and having a rated r.m.s. AC or DC supply voltage not exceeding 600 V. Equipment within the scope of CISPR 13 or...
Advertisement