NEN-EN 671-1
Fixed firefighting systems - Hose systems - Part 1: Hose reels with semi-rigid hose
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
NEN-EN 671-1 specifies requirements and methods of test for the construction and performance of fire hose reel systems with semi-rigid hose for installation in buildings, permanently connected to a water supply, for use by the occupants. It also provides requirements on evaluation of conformity and marking of these products. Its requirements may apply in general for other applications, for example in marine applications or in aggressive environments, but additional requirements can be necessary in such cases. This European Standard is applicable to both manual and automatic fire hose reels for installation with and without cabinets.
Document History