NEN-EN 755-7

Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 20
ICS Code (Aluminium products): 77.150.10
scope:

NEN-EN 755-7 specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see Figure 1) or with a cross section contained within a circumscribing circle (CD) from 10 mm to 350 mm (other than round tube, see Figure 2), supplied in straight lengths. This European Standard only applies to tube produced by the seamless die/mandrel method of extrusion. This standard applies to extruded seamless tube for general engineering applications only. The temper designations used in this part are according to EN 515. This European Standard does not apply to: - extruded tubes produced by porthole/bridge method (EN 755-8), - tubes delivered in coils (EN 13957), - coiled tubes cut to length (EN 13957).

Document History

June 1, 2016
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
NEN-EN 755-7 specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see Figure 1) or...
NEN-EN 755-7
October 1, 2015
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
NEN-EN 755-7 specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see Figure 1) or...
April 1, 2008
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see Figure 1) or...
November 1, 2006
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy extruded seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube, see Figure 1) or...
January 1, 1999
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy, extrudes, seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube) or with a cross section...
January 1, 1999
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy, extrudes, seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube) or with a cross section...
September 1, 1995
Aluminium and aluminium alloys - Extruded rod/bar, tube and profiles - Part 7: Seamless tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy, extrudes, seamless tubes with an outside diameter (OD) from 8 mm to 450 mm (round tube) or with a cross section...
Advertisement