NEN-EN-IEC 60317-43/A1

Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 13
ICS Code (Wires): 29.060.10

Document History

NEN-EN-IEC 60317-43/A1
May 1, 2010
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
A description is not available for this item.
August 1, 1997
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
Specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a thermal class that requires a...
Advertisement