NEN-EN-IEC 60335-2-30
Household and similar electrical appliances - Safety - Part 2-30: Particular requirements for room heaters
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Electric heaters): | 97.100.10 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric room heaters for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. For extraction fans of ceiling mounted heat lamp appliances, IEC 60335-2-80 is applicable as far as is reasonable. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in the shops, in light industry and on farms, are within the scope of this standard. As far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose - physical, sensory or mental capabilities; or - lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance.
Document History