NEN-EN-IEC 60335-2-95

Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use

inactive
Organization: NEN
Publication Date: 1 January 2015
Status: inactive
Page Count: 45
ICS Code (Electrical accessories in general): 29.120.01
ICS Code (External structures): 91.090
ICS Code (Domestic safety): 13.120
scope:

NEN-EN-IEC 60335-2-95 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers the hazards associated with the movement of these electrically driven garage doors. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account playing with the appliance by young children, but recognizes that children may be in the vicinity of the garage door

Document History

Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use
This document deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for...
June 1, 2023
Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use
This part of IEC 60335 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than...
August 1, 2015
Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use
A description is not available for this item.
NEN-EN-IEC 60335-2-95
January 1, 2015
Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use
NEN-EN-IEC 60335-2-95 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than...
January 1, 2005
Household and similar electrical appliances - Safety - Part 2-95: Particular requirements for drives for vertically moving garage doors for residential use
Deals with the safety of electric drives for garage doors for residential use which open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase...
December 1, 2001
Safety of household and similar electrical appliances - Part 2-95: Particular requirements for drivers for vertically moving garage doors for residential use
Deals with the safety of electric drives for garage doors for residential use which open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase...

References

Advertisement