NEN-EN-IEC 60352-2/A2
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
September 1, 2013
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.
June 1, 2006
Solderless connections - Part 2: Crimped connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
NEN-EN-IEC 60352-2/A2
April 1, 2002
Solderless connections - Part 2: Solderless crimped connections - General requirements, test methods and practical guidance
A description is not available for this item.