NEN-EN-IEC 60684-3-228

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable, semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 36
ICS Code (Insulating materials in general): 29.035.01
scope:

Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant polyvinylidene fluoride sleeving with a temperature index of 175 and a nominal shrink ratio of 2:1.

Document History

September 1, 2004
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 228: Heat-shrinkable, semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, with a nominal shrink ratio 2:1, fluid resistant polyvinylidene fluoride sleeving for use at temperatures up to 175 C. This...
NEN-EN-IEC 60684-3-228
September 1, 1998
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 228: Heat-shrinkable, semi-rigid polyvinylidene fluoride sleeving, flame retarded, fluid resistant, shrink ratio 2:1
Gives the requirements for one type of heat-shrinkable, flame retarded, fluid resistant polyvinylidene fluoride sleeving with a temperature index of 175 and a nominal shrink ratio of 2:1.
Advertisement