NEN-EN-IEC 60669-2-3

Switches for household and similar fixed electrical installations - Part 2-3: Particular requirements - Time-delay switches (TDS)

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 44
ICS Code (Switches): 29.120.40
scope:

Applies to time-delay switches with a rated voltage not exceeding 440 V and a rated current not exceeding 63A, intended for household and similar fixed electrical installations, either indoors or outdoors, operated by hand and/or remote control and which are provided with a mechanical, thermal, pneumatic, hydraulic or electrical operated time-delay device or with a device which combines any of them.

Document History

October 1, 2006
Switches for household and similar fixed electrical installations - Part 2-3: Particular requirements - Time-delay switches (TDS)
This clause of part 1 is applicable except as follows: Replacement of the first paragraph by: This part of IEC 60669 applies to time-delay switches (hereinafter referred to as TDS) with a rated...
NEN-EN-IEC 60669-2-3
February 1, 1998
Switches for household and similar fixed electrical installations - Part 2-3: Particular requirements - Time-delay switches (TDS)
Applies to time-delay switches with a rated voltage not exceeding 440 V and a rated current not exceeding 63A, intended for household and similar fixed electrical installations, either indoors or...
Advertisement